UIY Inc. DC-2200MHz – Low Pass Filter UIYLPF9426A

Description
DC-2200MHz – Low Pass Filter
Request a Quote
Description
DC-2200MHz – Low Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DC-2200MHz low pass filter for military, space, and commercial applications, available in N-F and SMA-F connector variants with a pass band insertion loss of 0.55 dB max, VSWR of 1.5 max, and 40 dB rejection at 4400-6000 MHz. Operates from -40 to +85 °C with a power handling of 100 W. Dimensions are 94.0 mm length, 88.0 mm width, and 2.8 mm hole diameter.

Datasheet Summary
Powered by GS/AI

DC-2200MHz low pass filter for military, space, and commercial applications, available in N-F and SMA-F connector variants with a pass band insertion loss of 0.55 dB max, VSWR of 1.5 max, and 40 dB rejection at 4400-6000 MHz. Operates from -40 to +85 °C with a power handling of 100 W. Dimensions are 94.0 mm length, 88.0 mm width, and 2.8 mm hole diameter.

Suppliers

Company
Product
Description
Supplier Links
DC-2200MHz – Low Pass Filter - UIYLPF9426A - UIY Inc.
Shenzhen, China
DC-2200MHz – Low Pass Filter
UIYLPF9426A
DC-2200MHz – Low Pass Filter UIYLPF9426A
DC-2200MHz – Low Pass Filter

DC-2200MHz – Low Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYLPF9426A
Product Name DC-2200MHz – Low Pass Filter
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4400 to 6000 MHz
Bandwidth 2.20E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2 to 12GHz – High Pass Filter - UIYHPF3733A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1600 MHz
View Details
13.75 to 14.5GHz – Band Pass Filter - UIYBPF6817A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 20000 MHz
Bandwidth 1.38E7 to 1.45E7 kHz
View Details
RF Band Pass Filter - UIYBPF4430A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 3.00E6 to 5.00E6 kHz
View Details
DC-400MHz – Low Pass Filter - UIYLPF4825A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 500 to 1000 MHz
View Details