RF band pass filter operating from 5700 to 5850 MHz with insertion loss of 0.5 dB, pass band ripple of 0.4 dB, VSWR of 1.3, and power handling of 20 W. It provides 30 dB rejection from DC to 5500 MHz and from 6000 to 10000 MHz, with operating temperature range of -40 to +70 °C. Available with SMA-F or N-F connector options. Mechanical dimensions are 72.0 mm in length and 67.0 mm in width, with tolerance of ±2%.
5700 to 5850MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF7250B |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 10000 MHz |
| Bandwidth | 5.70E6 to 5.85E6 kHz |