The UIYBSF31170A series comprises band stop filters operating from 1800 to 3800 MHz, designed for military, space, and commercial applications. Each variant features a rejection band with minimum 40 to 50 dB attenuation, insertion loss up to 3.0 dB, pass band VSWR of 2.0 maximum, power handling of 50 W, and N-F or SMA-F connectors. Operating temperature range is -20 °C to +65 °C. All models share the same mechanical package with dimensions of 12.268 mm by 11.795 mm and are supplied with a one-year standard warranty. Custom frequency ranges are available upon request.
1800 to 3800MHz –Band Stop Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBSF31170A |
| Product Name | RF Notch Filter |
| Filter Type | Band Reject |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |
| Fc | 1800 to 3800 MHz |
| Insertion Loss | 3 dB |