RF band pass filter for 50 to 80 MHz applications with a passband insertion loss of up to 9.0 dB, VSWR of 1.5, and power handling of 5 W, housed in an SMA-F connector with operating temperature range of -40 to +85 °C and dimensions of 30.0 mm length and 26.0 mm width.
50 to 80MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF3020A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 88 to 108 MHz |
| Bandwidth | 50000 to 80000 kHz |