9 to 15 GHz band pass filter with an insertion loss of 2.0 dB max in-band, VSWR of 1.8 max, and power handling of 2 W. It provides at least 40 dB rejection from DC to 8.3 GHz and from 15.7 to 18.0 GHz, with 25 dB rejection between 8.3 to 8.5 GHz and 15.5 to 15.7 GHz. Operates from -30 °C to +70 °C and features an SMA-F connector. Available in SMA-M to SMA-F variant with surface mount package. Mechanical dimensions are 74.0 mm x 65.0 mm x 2.6 mm. Military, space, and commercial applications supported.
9 to 15GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF7419A |
| Product Name | 9 to 15GHz – Band Pass Filter |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 18000 MHz |
| Bandwidth | 9.00E6 to 1.50E7 kHz |
| Insertion Loss | 2 dB |