UIYLPF8863A is a DC-900MHz low-pass filter with a pass band insertion loss of 1.2 dB max, VSWR of 1.8 max, and 50 dB rejection at 1.2 to 2.0 GHz. It handles up to 50 W power and uses an SMA-F connector. Operating temperature ranges from -40 to +85 °C. The unit measures 88.5 mm by 83.5 mm with a 2.8 mm through-hole diameter and is rated for military, space, and commercial applications.
DC-900MHz – Low Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYLPF8863A |
| Product Name | DC-900MHz – Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 1200 to 2000 MHz |
| Bandwidth | 900000 kHz |