UIYBSF12070A is a band stop filter designed to reject signals in the 2592 to 2598 MHz range while maintaining pass band performance from DC to 2580 MHz and 2610 to 3000 MHz, with a maximum insertion loss of 40 dB and a maximum VSWR of 1.5. It supports up to 50 W power handling and features an SMA-F connector. The operating temperature range is -55 to +85 °C. The unit has a mechanical dimensions of 120.0 mm x 114.0 mm x 20.6 mm and is suited for military, space, and commercial applications.
2592 to 2598MHz –Band Stop Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBSF12070A |
| Product Name | RF Band Stop Cavity Filter |
| Filter Type | Band Reject |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 2592 to 2598 MHz |
| Bandwidth | 3.00E6 kHz |