Band pass filter operating from 1610 to 1676 MHz with a maximum insertion loss of 0.5 dB, pass band VSWR of 1.35, and power handling of 50 W. It provides rejection of 40 dBc from DC to 1000 MHz and 1559 to 1592 MHz, 70 dBc from 1166 to 1278 MHz and 2480 to 2502 MHz, and 50 dBc at 3253-3319 MHz, 4896-4962 MHz, 6539-6605 MHz, 8182-8248 MHz, 9825-9891 MHz, and 11468-11534 MHz. Operates from -45 °C to +85 °C. Available with MCX-KYD6, SMA-F, or N-F connectors. Mechanical dimensions are 85.0 mm length, 78.0 mm width, and 25.0 mm maximum height.
1610 to 1676MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF8570A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -45 to 85 C (-49 to 185 F) |
| Fc | 11534 MHz |
| Bandwidth | 1.61E6 to 1.68E6 kHz |