UIY Inc. 10 to 18GHz – Band Pass Filter UIYBPF4815B

Description
10 to 18GHz – Band Pass Filter
Request a Quote Datasheet
Description
10 to 18GHz – Band Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 to 18GHz – Band Pass Filter - UIYBPF4815B - UIY Inc.
Shenzhen, China
10 to 18GHz – Band Pass Filter
UIYBPF4815B
10 to 18GHz – Band Pass Filter UIYBPF4815B
10 to 18GHz – Band Pass Filter

10 to 18GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF4815B
Product Name 10 to 18GHz – Band Pass Filter
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 24000 MHz
Bandwidth 1.00E7 to 1.80E7 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

11 to 13GHz – Band Pass Filter - UIYBPF4517A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 6000 MHz
Bandwidth 1.10E7 to 1.30E7 kHz
View Details
DC-1500MHz – Low Pass Filter - UIYLPF18026A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -20 to 55 C (-4 to 131 F)
Fc 1700 to 3000 MHz
View Details
RF Band Pass Filter - UIYBPF12026A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 10000 MHz
View Details
15925 to 16075MHz – Band Pass Filter - UIYBPF6016B - UIY Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 25000 MHz
Bandwidth 1.59E7 to 1.61E7 kHz
View Details