UIY Inc. 20 to 24GHz – Band Pass Filter UIYBPF3314A

Description
20 to 24GHz – Band Pass Filter
Request a Quote
Description
20 to 24GHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBPF3314A is a band pass filter covering 20.0 to 24.0 GHz with a maximum insertion loss of 2.0 dB, a pass band VSWR of 1.8, and a power handling capability of 10 W. It operates across a temperature range of -40 to +70°C and features a 2.92mm-F connector. The filter provides at least 55 dB rejection from DC to 15.0 GHz and from 29.0 to 38.0 GHz. The mechanical dimensions include a mounting hole diameter of 2.0 mm and overall size of 33.3 mm by 24.5 mm.

Datasheet Summary
Powered by GS/AI

The UIYBPF3314A is a band pass filter covering 20.0 to 24.0 GHz with a maximum insertion loss of 2.0 dB, a pass band VSWR of 1.8, and a power handling capability of 10 W. It operates across a temperature range of -40 to +70°C and features a 2.92mm-F connector. The filter provides at least 55 dB rejection from DC to 15.0 GHz and from 29.0 to 38.0 GHz. The mechanical dimensions include a mounting hole diameter of 2.0 mm and overall size of 33.3 mm by 24.5 mm.

Suppliers

Company
Product
Description
Supplier Links
20 to 24GHz – Band Pass Filter - UIYBPF3314A - UIY Inc.
Shenzhen, China
20 to 24GHz – Band Pass Filter
UIYBPF3314A
20 to 24GHz – Band Pass Filter UIYBPF3314A
20 to 24GHz – Band Pass Filter

20 to 24GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF3314A
Product Name 20 to 24GHz – Band Pass Filter
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 38000 MHz
Bandwidth 2.00E7 to 2.40E7 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Stop Cavity Filter - UIYBSF11968A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 2487 to 2497 MHz
View Details
RF Band Pass Filter - UIYBPF14560A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 4000 MHz
View Details
RF Band Pass Filter - UIYBPF125125B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 65 C (-4 to 149 F)
Fc 3000 MHz
View Details
8 to 12GHz – Band Pass Filter - UIYBPF6417A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 18000 MHz
Bandwidth 8.00E6 to 1.20E7 kHz
View Details