DC-2600MHz low pass filter with an insertion loss of 1.5 dB max, VSWR of 1.8 max, and 30 dB rejection from 3100 to 15000 MHz, rated for 30 W power handling in a -40 to +85°C temperature range. It features an SMA-F connector and has dimensions of 81.0 mm by 76.0 mm. The device supports military, space, and commercial applications, with custom designs available upon request and a standard one-year warranty.
DC-2600MHz – Low Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYLPF8132A |
| Product Name | DC-2600MHz – Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 3100 to 15000 MHz |
| Bandwidth | 2.60E6 kHz |