195 to 225 MHz band pass filter with insertion loss max 0.3 dB, pass band VSWR max 1.22, power handling 100 W, operating temperature range -40 to +85 °C, and rejection of 55 dB from DC to 170 MHz and from 250 to 1500 MHz. Available with N-F or SMA-F connectors. Package dimensions are 225.0 mm × 5.58 mm × 1.791 mm, with a 4.5 mm thru hole.
195 to 225MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF225150A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 1500 MHz |
| Bandwidth | 195000 to 225000 kHz |