UIYBSF3525A is a band stop filter designed to reject frequencies between 616 MHz and 638 MHz while maintaining passband insertion loss of 1.8 dB max and VSWR of 2.5 max. It operates over a temperature range of -55 °C to +85 °C and supports 5 W power handling. The device is available with either N-F or SMA-F connectors. The mechanical dimensions are 35.0 mm in length and 30.0 mm in width. The part is suitable for military, space, and commercial applications with a standard one-year warranty.
616 to 638MHz –Band Stop Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBSF3525A |
| Product Name | RF Band Reject Filter |
| Filter Type | Band Reject |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 616 to 638 MHz |
| Bandwidth | 50000 to 800000 kHz |