240 to 380 MHz band pass filter with insertion loss of 1.0 dB max, passband VSWR of 1.25 max, and power handling of 20 W. Offers rejection of 50 dB from DC to 215 MHz and 45 dB from 310 MHz to 1100 MHz for the 240-280 MHz variant, or equivalent rejection profiles for other bands. Operates from -40°C to +85°C. Available with SMA-F or N-F connectors. Features a compact mechanical design with dimensions specified in millimeters and inch equivalents. Manufactured to support military, space, and commercial applications with a one-year standard warranty.
240 to 380MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF183124A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 240000 to 380000 kHz |
| Insertion Loss | 1 dB |