DC-13 GHz low-pass filter in an SMA-F connector package with dimensions of 23.0 mm length, 18.0 mm width, and 12.0 mm height, designed for military, space, and commercial applications. It offers a passband insertion loss of 1.0 dB max, VSWR of 2.0 max, and 50 dB rejection at 15.0 to 17.0 GHz, supporting continuous power of 30 W and operating temperature from -40 to +85 °C.
DC-13GHz – Low Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYLPF2319A |
| Product Name | DC-13GHz – Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 15000 to 17000 MHz |
| Bandwidth | 1.30E7 kHz |