DC-2170MHz low pass filter with insertion loss of 1.5 dB maximum from DC to 2170 MHz, 40 dB rejection at 2.4 to 2.5 GHz, and power handling of 100 W. It operates over a temperature range of -40 to +85°C and is available with N-F or SMA-F connectors. The unit has a physical size of 172.0 mm by 110.0 mm, with a mounting hole diameter of 3.3 mm. Designed for military, space, and commercial applications, it includes a one-year standard warranty.
DC-2170MHz – Low Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYLPF17227A |
| Product Name | DC-2170MHz – Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 2400 to 2500 MHz |
| Bandwidth | 2.17E6 kHz |