5 to 6.5 GHz band pass filter with 0.8 dB maximum insertion loss, 1.6 maximum VSWR, 10 W power handling, and 60 dB rejection outside the pass band from DC to 4.6 GHz and 6.9 to 10 GHz, operating from -40 to +85 °C, housed in an SMA-F connectorized package. Mechanical dimensions are 120.0 mm by 115.0 mm with a 2.2 mm through-hole. Designed for military, space, and commercial applications.
5 to 6.5GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF12026A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 10000 MHz |
| Bandwidth | 5.00E6 to 6.50E6 kHz |