UIY Inc. 2 to 6GHz – High Pass Filter UIYHPF3734A

Description
2 to 6GHz – High Pass Filter
Request a Quote
Description
2 to 6GHz – High Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYHPF3734A is a high pass filter designed for operation within the frequency range of 2 to 6 GHz. It features a maximum insertion loss of 1.5 dB and a maximum voltage standing wave ratio (VSWR) of 2.0. The filter provides a rejection of 45 dB at DC to 1654 MHz and can handle up to 30 watts of power. It is available with N-F or SMA-F connector types and operates within a temperature range of -40 to +85 degrees Celsius. This product is suitable for military, space, and commercial applications, and custom designs can be requested. A standard one-year warranty is included.

Datasheet Summary
Powered by GS/AI

The UIYHPF3734A is a high pass filter designed for operation within the frequency range of 2 to 6 GHz. It features a maximum insertion loss of 1.5 dB and a maximum voltage standing wave ratio (VSWR) of 2.0. The filter provides a rejection of 45 dB at DC to 1654 MHz and can handle up to 30 watts of power. It is available with N-F or SMA-F connector types and operates within a temperature range of -40 to +85 degrees Celsius. This product is suitable for military, space, and commercial applications, and custom designs can be requested. A standard one-year warranty is included.

Suppliers

Company
Product
Description
Supplier Links
2 to 6GHz – High Pass Filter - UIYHPF3734A - UIY Inc.
Shenzhen, China
2 to 6GHz – High Pass Filter
UIYHPF3734A
2 to 6GHz – High Pass Filter UIYHPF3734A
2 to 6GHz – High Pass Filter

2 to 6GHz – High Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYHPF3734A
Product Name 2 to 6GHz – High Pass Filter
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1654 MHz
Bandwidth 2.00E6 to 6.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF237158A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 55 C (-4 to 131 F)
Bandwidth 137000 to 167000 kHz
View Details
RF Band Pass Filter - UIYBPF3020B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9000 MHz
View Details
RF Band Stop Filter - UIYBSF25581A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 824 to 849 MHz
View Details
RF Band Pass Filter - UIYBPF8550A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.50E6 to 3.20E6 kHz
View Details