DC-1GHz low pass filter with pass band insertion loss max 1.5 dB, VSWR max 1.5, and 50 dB rejection at 1.4 to 1.9 GHz, operating from -40 to +85°C, terminated in SMA-F connector, and mounted with dimensions of 190.0 mm length and 184.0 mm width.
DC-1GHz – Low Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYLPF19048A |
| Product Name | DC-1GHz – Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 1400 to 1900 MHz |
| Bandwidth | 1.00E6 kHz |