470 to 477 MHz band pass filter with 2.5 dB maximum insertion loss, 1.3 maximum in-band VSWR, 100 W power handling, and rejection of 80 dB from DC to 460 MHz and 480 to 1000 MHz, operating from -30 to +70 °C. Available with N-F, SMA-F, or N-M to N-F connectors. Mechanical dimensions include a 4.5 mm diameter through-hole and overall length of 299.2 mm.
470 to 477MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF300170A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 1000 MHz |
| Bandwidth | 470000 to 477000 kHz |