UIYBPF14560A-series band pass filters operate from 1985 to 2295 MHz with an insertion loss of 1.8 dB max and a passband VSWR of 1.3 max. They support 20 W power handling and are available with N-F or SMA-F connectors. Operating temperature ranges from -30°C to +70°C. Rejection is 50 dB from DC to 1955 MHz and 2135 to 4000 MHz for the 1985-2105 MHz models, and 50 dB from DC to 2145 MHz and 2325 to 4000 MHz for the 2175-2295 MHz models. Dimensions are 138.0 mm by 145.0 mm. The series meets military, space, and commercial application requirements.
1985 to 2295MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF14560A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 4000 MHz |
| Bandwidth | 1.99E6 to 2.30E6 kHz |