5-285 MHz low pass filter with pass band insertion loss up to 2.0 dB, VSWR up to 1.5, and 45 dB rejection at 330-650 MHz, housed in an SMA-F connectorized package with operating temperature range of -40 to +85 °C, and physical dimensions of 40.4 mm by 37.4 mm.
5-285MHz – Low Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYLPF4012A |
| Product Name | 5-285MHz – Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 330 to 650 MHz |
| Bandwidth | 5000 to 285000 kHz |