RF band pass filter covering 703 to 894 MHz, available in N-F, N-M, or SMA-F connector types, with a pass band insertion loss of 1.5 to 2.0 dB, in-band VSWR of 1.2 to 1.38, and power handling up to 100 W. Operating temperature range is -40 to +85 °C for the 851-894 MHz variant and -20 to +60 °C for the 703-748 MHz variants. Rejection includes 50 dB at DC to 810 MHz and 50 dB at 910 to 2000 MHz for the 851-894 MHz model. Mechanical dimensions are 120.0 mm long with a tolerance of ±2%.
703 to 894MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF12060A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 703000 to 894000 kHz |
| Insertion Loss | 1.5 dB |