UIY Inc. DC-1000MHz – Low Pass Filter UIYLPF15830A

Description
DC-1000MHz – Low Pass Filter
Request a Quote
Description
DC-1000MHz – Low Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DC-1000MHz low pass filter with insertion loss up to 0.55 dB, VSWR up to 1.5, and 40 dB rejection at 2000-3000 MHz. Operates from -40 to +85 °C with power handling up to 100 W. Available with N-F or SMA-F connectors. Dimensions are 158.0 mm by 152.0 mm with two 2.8 mm through holes. Military, space, and commercial applications supported.

Datasheet Summary
Powered by GS/AI

DC-1000MHz low pass filter with insertion loss up to 0.55 dB, VSWR up to 1.5, and 40 dB rejection at 2000-3000 MHz. Operates from -40 to +85 °C with power handling up to 100 W. Available with N-F or SMA-F connectors. Dimensions are 158.0 mm by 152.0 mm with two 2.8 mm through holes. Military, space, and commercial applications supported.

Suppliers

Company
Product
Description
Supplier Links
DC-1000MHz – Low Pass Filter - UIYLPF15830A - UIY Inc.
Shenzhen, China
DC-1000MHz – Low Pass Filter
UIYLPF15830A
DC-1000MHz – Low Pass Filter UIYLPF15830A
DC-1000MHz – Low Pass Filter

DC-1000MHz – Low Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYLPF15830A
Product Name DC-1000MHz – Low Pass Filter
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2000 to 3000 MHz
Bandwidth 1.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Reject Filter - UIYBSF323111A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 440 to 452 MHz
View Details
15925 to 16075MHz – Band Pass Filter - UIYBPF6016B - UIY Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 25000 MHz
Bandwidth 1.59E7 to 1.61E7 kHz
View Details
12 to 18GHz – Band Pass Filter - UIYBPF7418A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 22000 MHz
Bandwidth 1.20E7 to 1.80E7 kHz
View Details
12950 to 13050MHz – Band Pass Filter - UIYBPF11033A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.30E7 to 1.31E7 kHz
Insertion Loss 1.5 dB
View Details