A band pass filter covering 12950 to 13050 MHz with a maximum insertion loss of 1.5 dB, pass band VSWR of 1.3, and power handling of 10 W. It features 60 dB rejection at 12750 MHz and 13250 MHz, operates from -40 to +85 °C, and uses a WR62 connector. The unit is mounted in a housing measuring 113.1 mm x 33.3 mm x 15.8 mm with a 4.2 mm through hole. Designed for military, space, and commercial applications with a one-year standard warranty.
12950 to 13050MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF11033A |
| Product Name | 12950 to 13050MHz – Band Pass Filter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 1.30E7 to 1.31E7 kHz |
| Insertion Loss | 1.5 dB |