15925 to 16075 MHz band pass filter with 2.0 dB maximum insertion loss, 0.5 dB pass band ripple, 1.3 maximum VSWR, 10 W power handling, and SMA-F connector, operating from -20°C to +60°C. The filter provides 30 dB rejection from DC to 15750 MHz and from 16250 to 25000 MHz. Physical dimensions are 60.0 mm × 40.0 mm with a threaded mounting hole of M2.5.
15925 to 16075MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF6016B |
| Product Name | 15925 to 16075MHz – Band Pass Filter |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |
| Fc | 25000 MHz |
| Bandwidth | 1.59E7 to 1.61E7 kHz |
| Insertion Loss | 2 dB |