UIY Inc. 12 to 18GHz – Band Pass Filter UIYBPF7418A

Description
12 to 18GHz – Band Pass Filter
Request a Quote Datasheet
Description
12 to 18GHz – Band Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 to 18GHz – Band Pass Filter - UIYBPF7418A - UIY Inc.
Shenzhen, China
12 to 18GHz – Band Pass Filter
UIYBPF7418A
12 to 18GHz – Band Pass Filter UIYBPF7418A
12 to 18GHz – Band Pass Filter

12 to 18GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF7418A
Product Name 12 to 18GHz – Band Pass Filter
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 22000 MHz
Bandwidth 1.20E7 to 1.80E7 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF3020B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9000 MHz
View Details
RF Band Pass Filter - UIYBPF8550A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.50E6 to 3.20E6 kHz
View Details
RF Band Pass Filter - UIYBPF6020A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 400 MHz
View Details
9.7 to 9.9GHz – Band Pass Filter - UIYBPF5313A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 18000 MHz
Bandwidth 9.70E6 to 9.90E6 kHz
View Details