Band stop filter designed to reject signals in the 440 to 452 MHz range, with a minimum rejection of 35 dB, insertion loss up to 1.5 dB, and pass band VSWR of 1.0. Operates over a temperature range of -30 to +70 °C with 50 ohm impedance and offers N-F or SMA-F connector options. Mechanically housed in a package measuring 323.0 mm by 315.0 mm with a diameter of 4.2 mm for through holes. Designed for military, space, and commercial applications.
440 to 452MHz –Band Stop Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBSF323111A |
| Product Name | RF Band Reject Filter |
| Filter Type | Band Reject |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 440 to 452 MHz |
| Bandwidth | 1.00E6 kHz |