UIY Inc. 800 to 4000MHz – High Pass Filter UIYHPF7191A

Description
800 to 4000MHz – High Pass Filter
Request a Quote
Description
800 to 4000MHz – High Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High pass filter covering 800 to 4000 MHz with insertion loss maximum of 1.2 dB, isolation of 60 dB at DC-600 MHz, and VSWR maximum of 1.8, available with N-F or SMA-F connectors and operating temperature range of -30 °C to +70 °C, mounted in a case measuring 71.0 mm by 22.0 mm.

Datasheet Summary
Powered by GS/AI

High pass filter covering 800 to 4000 MHz with insertion loss maximum of 1.2 dB, isolation of 60 dB at DC-600 MHz, and VSWR maximum of 1.8, available with N-F or SMA-F connectors and operating temperature range of -30 °C to +70 °C, mounted in a case measuring 71.0 mm by 22.0 mm.

Suppliers

Company
Product
Description
Supplier Links
800 to 4000MHz – High Pass Filter - UIYHPF7191A - UIY Inc.
Shenzhen, China
800 to 4000MHz – High Pass Filter
UIYHPF7191A
800 to 4000MHz – High Pass Filter UIYHPF7191A
800 to 4000MHz – High Pass Filter

800 to 4000MHz – High Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYHPF7191A
Product Name 800 to 4000MHz – High Pass Filter
Filter Type High Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 600 MHz
Bandwidth 800000 to 4.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

20 to 25GHz – Band Pass Filter - UIYBPF3514A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 37500 MHz
Bandwidth 2.00E7 to 2.50E7 kHz
View Details
3 to 12GHz – High Pass Filter - UIYHPF3433A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2500 MHz
View Details
RF Band Pass Filter - UIYBPF180120A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 450000 to 650000 kHz
View Details
15 to 18GHz – Band Pass Filter - UIYBPF6916A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 25000 MHz
Bandwidth 1.50E7 to 1.80E7 kHz
View Details