2 to 4 GHz band pass filter with 1.0 dB maximum insertion loss, 1.5 maximum VSWR, and 2 W power handling, operating from -40 to +85 °C, featuring SMA-F connector and 60 dB rejection outside the pass band from DC to 1100 MHz and 4900 to 7000 MHz. Package dimensions are 62.0 mm by 54.0 mm. Designed for military, space, and commercial applications.
2 to 4GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF6232A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 7000 MHz |
| Bandwidth | 2.00E6 to 4.00E6 kHz |