UIY Inc. RF Band Pass Filter UIYBPF5959A

Description
1300 to 1700MHz – Band Pass Filter
Request a Quote
Description
1300 to 1700MHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Band pass filter covering 1300 to 1700 MHz with insertion loss up to 2.0 dB, VSWR up to 1.5, and 40 dB minimum rejection at specified out-of-band frequencies. Operates from -40 to +85 °C with 100 W power handling. Available with N-F or SMA-F connectors. Mechanical dimensions are 59.0 mm length, 53.0 mm width, and 26.0 mm height. Designed for military, space, and commercial applications with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Band pass filter covering 1300 to 1700 MHz with insertion loss up to 2.0 dB, VSWR up to 1.5, and 40 dB minimum rejection at specified out-of-band frequencies. Operates from -40 to +85 °C with 100 W power handling. Available with N-F or SMA-F connectors. Mechanical dimensions are 59.0 mm length, 53.0 mm width, and 26.0 mm height. Designed for military, space, and commercial applications with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF5959A - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF5959A
RF Band Pass Filter UIYBPF5959A
1300 to 1700MHz – Band Pass Filter

1300 to 1700MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF5959A
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.30E6 to 1.70E6 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF5353A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 7000 MHz
View Details
RF Band Pass Filter - UIYBPF3020B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9000 MHz
View Details
RF Band Pass Filter - UIYBPF4825A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 130000 to 700000 kHz
View Details
RF Band Pass Filter - UIYBPF16768A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1622 to 2000 MHz
View Details