870 to 880 MHz band pass filter with 2.0 dB maximum insertion loss, 1.0 dB pass band ripple, 1.3 maximum VSWR, and 80 dB rejection at 885-960 MHz, rated for 100 W power handling and operating from -20 to +60°C. Available with N-F or SMA-F connectors. Mechanical dimensions are 173.0 mm x 165.0 mm with a 4.2 mm through-hole. Designed for military, space, and commercial applications.
870 to 880MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF17384A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |
| Fc | 885 to 960 MHz |
| Bandwidth | 870000 to 880000 kHz |