UIYHPF5033A is a 3.5 to 9.0 GHz high pass filter designed for military, space, and commercial applications, featuring an insertion loss of 1.0 dB max, a VSWR of 1.7 max, and 40 dB rejection below 2.5 GHz. It operates from -40 to +85 °C and uses an SMA-F connector. The package measures 50.0 mm x 45.0 mm x 11.0 mm with a through-hole mounting style and a 2.8 mm diameter mounting hole.
3.5 to 9.0GHz – High Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYHPF5033A |
| Product Name | 3.5 to 9.0GHz – High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 2500 MHz |
| Bandwidth | 3.50E6 to 9.00E6 kHz |