1380 to 1520 MHz band pass filter with insertion loss up to 0.8 dB, pass band VSWR of 1.3, and rejection of 40 dB from DC to 1350 MHz and from 1550 to 3000 MHz. Operating temperature range is -40 to +85 °C. Available with SMA-F or N-F connectors and rated for 50 W or 100 W power handling. Mechanical dimensions are 130.0 mm by 123.0 mm. Designed for military, space, and commercial applications.
1380 to 1520MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF13068A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 3000 MHz |
| Bandwidth | 1.38E6 to 1.52E6 kHz |