UIY Inc. RF Band Pass Filter UIYBPF10068A

Description
952.5 to 967.5MHz – Band Pass Filter
Request a Quote
Description
952.5 to 967.5MHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RF band pass filter for the 952.5 to 967.5 MHz frequency range with 1.5 dB maximum insertion loss, 0.8 dB pass band ripple, and 1.3 VSWR, offering at least 60 dB rejection from DC to 935 MHz and from 985 to 3000 MHz. Operating temperature range is -40 to +85 °C. Available with either N-F or SMA-F connectors. Mechanical dimensions are 263.2 mm x 190.7 mm x 141.7 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

RF band pass filter for the 952.5 to 967.5 MHz frequency range with 1.5 dB maximum insertion loss, 0.8 dB pass band ripple, and 1.3 VSWR, offering at least 60 dB rejection from DC to 935 MHz and from 985 to 3000 MHz. Operating temperature range is -40 to +85 °C. Available with either N-F or SMA-F connectors. Mechanical dimensions are 263.2 mm x 190.7 mm x 141.7 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF10068A - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF10068A
RF Band Pass Filter UIYBPF10068A
952.5 to 967.5MHz – Band Pass Filter

952.5 to 967.5MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF10068A
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 MHz
Bandwidth 952500 to 967500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

17475 to 17525MHz – Band Pass Filter - UIYBPF11022A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.75E7 to 1.75E7 kHz
Insertion Loss 3 dB
View Details
DC-108MHz – Low Pass Filter - UIYLPF3512A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 150 to 2000 MHz
View Details
RF Band Pass Filter - UIYBPF10673C - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 220000 kHz
View Details
RF Band Pass Filter - UIYBPF110110A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 600000 to 900000 kHz
View Details