Band pass filter covering 2200 to 2300 MHz with 1.0 dB maximum insertion loss, 0.8 dB insertion ripple, and 1.3 maximum VSWR in passband; provides minimum 40 dB rejection from DC to 2130 MHz and 2370 to 4000 MHz. Operation temperature range is -20 to +50 °C. Available with SMA-F or N-F connector. Dimensions are 95.0 mm x 87.0 mm. Designed for military, space, and commercial applications.
2200 to 2300MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF9565A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -20 to 50 C (-4 to 122 F) |
| Fc | 4000 MHz |
| Bandwidth | 2.20E6 to 2.30E6 kHz |