High pass filter covering 2.0 to 13.0 GHz with maximum insertion loss of 1.5 dB, pass band VSWR of 1.8, and rejection of 40 dB at DC-934 MHz, rated for 30 W power, SMA-F connector, and operating temperature from -40 to +85 °C, housed in a mechanical package with dimensions of 40.0 mm length, 36.0 mm width, and 5.5 mm height, based on the UIYHPF4022A2T13SF variant from the series.
2 to 13GHz – High Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYHPF4022A |
| Product Name | 2 to 13GHz – High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 934 MHz |
| Bandwidth | 2.00E6 to 1.30E7 kHz |