600 to 800 MHz band pass filter available in two frequency ranges: 642-652 MHz and 772-782 MHz, with insertion loss of 2.0 dB max, pass band VSWR of 1.5 max, power handling of 50 W, and operating temperature range of -40 °C to +85 °C. Offered with SMA-F or N-F connectors. Mechanical dimensions are 73.0 mm in length and 67.0 mm in width. Designed for military, space, and commercial applications.
600 to 800MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF7373B |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 600000 to 800000 kHz |
| Insertion Loss | 2 dB |