UIY Inc. RF Band Pass Filter UIYBPF194126A

Description
240 to 380MHz – Band Pass Filter
Request a Quote
Description
240 to 380MHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

240 to 380 MHz band pass filter with insertion loss up to 2.0 dB, pass band VSWR of 1.38, and rejection of at least 45 dB from DC to 170 MHz and 50 dB in adjacent bands. Available with SMA-F or N-F connectors, operating temperature range from -40 to +70 °C. Mechanical dimensions are 194.0 mm length, 187.0 mm width, and 146.0 mm height. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

240 to 380 MHz band pass filter with insertion loss up to 2.0 dB, pass band VSWR of 1.38, and rejection of at least 45 dB from DC to 170 MHz and 50 dB in adjacent bands. Available with SMA-F or N-F connectors, operating temperature range from -40 to +70 °C. Mechanical dimensions are 194.0 mm length, 187.0 mm width, and 146.0 mm height. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF194126A - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF194126A
RF Band Pass Filter UIYBPF194126A
240 to 380MHz – Band Pass Filter

240 to 380MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF194126A
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 500 MHz
Bandwidth 240000 to 380000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

DC-13GHz – Low Pass Filter - UIYLPF2319A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 15000 to 17000 MHz
View Details
RF Band Pass Filter - UIYBPF10069A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 925 to 960 MHz
View Details
RF Band Pass Filter - UIYBPF4015A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 18000 MHz
View Details
8.5 to 13.5GHz – Band Pass Filter - UIYBPF4213A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 19000 MHz
Bandwidth 8.50E6 to 1.35E7 kHz
View Details