The UIYBPF5035A series comprises band pass filters covering 9100 to 9760 MHz with insertion loss up to 1.0 dB, pass band ripple of ±0.7 dB, and 15 W power handling, housed in an SMA-F connector package with an operating temperature range of -40 to +85°C. The mechanical dimensions are 50.0 mm by 46.0 mm, with a general tolerance of ±2%. The series supports custom frequency designs and includes a standard one-year warranty for military, space, and commercial applications.
9100 to 9760MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF5035A |
| Product Name | 9100 to 9760MHz – Band Pass Filter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 9.10E6 to 9.76E6 kHz |
| Insertion Loss | 0.7000 dB |