The UIYHPF3733A is a high pass filter operating from 2.0 to 12.0 GHz with a pass band insertion loss of 1.0 dB maximum and a VSWR of 1.8 maximum. It provides at least 50 dB rejection from DC to 1.6 GHz, supports power levels up to 50 W, and uses an SMA-F connector. The operating temperature range is -40 °C to +85 °C. The device is packaged in a case measuring 37.0 mm by 12.0 mm with a thru-hole mounting style and a 2.8 mm diameter hole. It is intended for military, space, and commercial applications.
2 to 12GHz – High Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYHPF3733A |
| Product Name | 2 to 12GHz – High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 1600 MHz |
| Bandwidth | 2.00E6 to 1.20E7 kHz |