UIY Inc. 8280 to 8500MHz – Band Pass Filter UIYBPF8844A

Description
8280 to 8500MHz – Band Pass Filter
Request a Quote Datasheet
Description
8280 to 8500MHz – Band Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8280 to 8500MHz – Band Pass Filter - UIYBPF8844A - UIY Inc.
Shenzhen, China
8280 to 8500MHz – Band Pass Filter
UIYBPF8844A
8280 to 8500MHz – Band Pass Filter UIYBPF8844A
8280 to 8500MHz – Band Pass Filter

8280 to 8500MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF8844A
Product Name 8280 to 8500MHz – Band Pass Filter
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 9100 MHz
Bandwidth 8.28E6 to 8.50E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF220115A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 240000 to 320000 kHz
View Details
12 to 18GHz – Band Pass Filter - UIYBPF7418A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 22000 MHz
Bandwidth 1.20E7 to 1.80E7 kHz
View Details
RF Band Pass Filter - UIYBPF15265A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5000 MHz
View Details
RF Band Pass Filter - UIYBPF12026A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 10000 MHz
View Details