UIY Inc. RF Band Pass Filter UIYBPF21696A

Description
380 to 420MHz – Band Pass Filter
Request a Quote
Description
380 to 420MHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RF band pass filter designed for operation between 380 and 420 MHz, with a maximum insertion loss of 0.7 dB, a maximum VSWR of 1.3, and power handling of 100 W. The filter provides at least 45 dB rejection from DC to 360 MHz and from 440 MHz to 1000 MHz, and operates over a temperature range of -40 °C to +85 °C. Available with N-F or SMA-F connectors. Mechanical dimensions are 216.0 mm × 207.0 mm × 198.0 mm. The product is qualified for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

RF band pass filter designed for operation between 380 and 420 MHz, with a maximum insertion loss of 0.7 dB, a maximum VSWR of 1.3, and power handling of 100 W. The filter provides at least 45 dB rejection from DC to 360 MHz and from 440 MHz to 1000 MHz, and operates over a temperature range of -40 °C to +85 °C. Available with N-F or SMA-F connectors. Mechanical dimensions are 216.0 mm × 207.0 mm × 198.0 mm. The product is qualified for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF21696A - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF21696A
RF Band Pass Filter UIYBPF21696A
380 to 420MHz – Band Pass Filter

380 to 420MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF21696A
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1000 MHz
Bandwidth 380000 to 420000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF5620B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9500 MHz
View Details
1 to 4GHz – High Pass Filter - UIYHPF7043A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 800 MHz
View Details
RF Band Pass Filter - UIYBPF180120A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 450000 to 650000 kHz
View Details
RF Band Pass Filter - UIYBPF10016A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 18000 MHz
View Details