UIYBSF11060A is a band stop filter designed for RF applications in military, space, and commercial environments, with center rejection frequency at 462.425 MHz. It offers a minimum rejection of 20 dB over the bands 450-456.275 MHz and 462.8675-467 MHz, with maximum insertion loss of 1.5 dB and return loss of 15 dB. The filter supports N-F or SMA-F connectors, operates from -40 to +80 °C, and has a 50 ohm impedance. It features a case size of 110.0 mm in length and 102.0 mm in width, with through-hole mounting and a general tolerance of ±2%.
462.425MHz – Band Stop Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBSF11060A |
| Product Name | RF Band Reject Filter |
| Filter Type | Band Reject |
| Operating Temperature | -40 to 80 C (-40 to 176 F) |
| Fc | 462 MHz |
| Bandwidth | 450000 to 467000 kHz |