2 to 18 GHz high pass filter in a module housing with SMA-F connector, measuring 38.0 mm by 31.0 mm, with operating temperature range from -40 to +70 °C, insertion loss max 1.5 dB in pass band, VSWR max 2.0, and 50 dB rejection at DC to 1.1 GHz, rated for 50 W power handling.
2 to 18GHz – High Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYHPF3818A |
| Product Name | 2 to 18GHz – High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 1100 MHz |
| Bandwidth | 2.00E6 to 1.80E7 kHz |