3 to 12 GHz high pass filter with a pass band insertion loss of 1.0 dB max, VSWR of 1.8 max, and 50 dB rejection at DC to 2.5 GHz, operating from -40 to +85 °C, housed in a body measuring 34.0 x 12.0 mm with SMA-F connector and supporting up to 50 W power.
3 to 12GHz – High Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYHPF3433A |
| Product Name | 3 to 12GHz – High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 2500 MHz |
| Bandwidth | 3.00E6 to 1.20E7 kHz |