Band pass filter for the 1290 to 1340 MHz frequency range with 0.5 dB insertion loss, 1.22 max in-band VSWR, and 100 W power handling, available with SMA-F or N-F connectors and operating from -30 to +70 °C. The filter provides at least 60 dB rejection from DC to 1250 MHz and from 1380 to 2680 MHz. The mechanical dimensions are 115.0 mm by 108.0 mm with a 4.2 mm through-hole. Available in military, space, and commercial grades with a one-year standard warranty.
1290 to 1340MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF11576A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 2680 MHz |
| Bandwidth | 1.29E6 to 1.34E6 kHz |