UIY Inc. 16 to 20GHz – Band Pass Filter UIYBPF4214A

Description
16 to 20GHz – Band Pass Filter
Request a Quote
Description
16 to 20GHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

16 to 20 GHz band pass filter with 1.5 dB maximum insertion loss, 1.8 VSWR in the pass band, and greater than 70 dB rejection from DC to 12.0 GHz and 24.0 to 30.0 GHz. Operates from -40 °C to +70 °C, handles up to 10 W power, and uses a 2.92 mm-F connector. Measures 42.8 mm by 33.8 mm with M2.0 mounting holes. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

16 to 20 GHz band pass filter with 1.5 dB maximum insertion loss, 1.8 VSWR in the pass band, and greater than 70 dB rejection from DC to 12.0 GHz and 24.0 to 30.0 GHz. Operates from -40 °C to +70 °C, handles up to 10 W power, and uses a 2.92 mm-F connector. Measures 42.8 mm by 33.8 mm with M2.0 mounting holes. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
16 to 20GHz – Band Pass Filter - UIYBPF4214A - UIY Inc.
Shenzhen, China
16 to 20GHz – Band Pass Filter
UIYBPF4214A
16 to 20GHz – Band Pass Filter UIYBPF4214A
16 to 20GHz – Band Pass Filter

16 to 20GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF4214A
Product Name 16 to 20GHz – Band Pass Filter
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 30000 MHz
Bandwidth 1.60E7 to 2.00E7 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

10 to 18GHz – Band Pass Filter - UIYBPF4815B - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 24000 MHz
Bandwidth 1.00E7 to 1.80E7 kHz
View Details
RF Band Pass Filter - UIYBPF9149A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3050 MHz
View Details
8075 to 8475MHz – Band Pass Filter - UIYBPF5815A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 18000 MHz
Bandwidth 8.08E6 to 8.48E6 kHz
View Details
24 to 29GHz – Band Pass Filter - UIYBPF3514C - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 2.40E7 to 2.90E7 kHz
View Details