UIY Inc. 3 to 18GHz – High Pass Filter UIYHPF3228A

Description
3 to 18GHz – High Pass Filter
Request a Quote Datasheet
Description
3 to 18GHz – High Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 to 18GHz – High Pass Filter - UIYHPF3228A - UIY Inc.
Shenzhen, China
3 to 18GHz – High Pass Filter
UIYHPF3228A
3 to 18GHz – High Pass Filter UIYHPF3228A
3 to 18GHz – High Pass Filter

3 to 18GHz – High Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYHPF3228A
Product Name 3 to 18GHz – High Pass Filter
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2500 MHz
Bandwidth 3.00E6 to 1.80E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1.5 to 10.0GHz – High Pass Filter - UIYHPF5548A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1050 MHz
View Details
RF Band Pass Filter - UIYBPF12183A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 670 MHz
View Details
RF Band Pass Filter - UIYBPF12565B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 4000 MHz
View Details
2 to 12GHz – High Pass Filter - UIYHPF3733A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1600 MHz
View Details