UIY Inc. 7 to 18GHz – High Pass Filter UIYHPF2822A

Description
7 to 18GHz – High Pass Filter
Request a Quote Datasheet
Description
7 to 18GHz – High Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 to 18GHz – High Pass Filter - UIYHPF2822A - UIY Inc.
Shenzhen, China
7 to 18GHz – High Pass Filter
UIYHPF2822A
7 to 18GHz – High Pass Filter UIYHPF2822A
7 to 18GHz – High Pass Filter

7 to 18GHz – High Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYHPF2822A
Product Name 7 to 18GHz – High Pass Filter
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5900 MHz
Bandwidth 7.00E6 to 1.80E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

8075 to 8475MHz – Band Pass Filter - UIYBPF5815A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 18000 MHz
Bandwidth 8.08E6 to 8.48E6 kHz
View Details
13700 to 14550MHz – Band Pass Filter - UIYBPF8717A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 14700 MHz
Bandwidth 1.37E7 to 1.46E7 kHz
View Details
RF Band Pass Filter - UIYBPF17384A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 885 to 960 MHz
View Details
DC-1000MHz – Low Pass Filter - UIYLPF15830A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2000 to 3000 MHz
View Details